0.118" (3.00mm) Snap Rivet 0.079" ~ 0.118" (2.01mm ~ 3.00mm) Grip Range Nylon
DigiKey | |
---|---|
Product Category | Rivets |
Product Number | RPC10059-ND |
Product Name | Rivets |
Rivet Type | Snap |
Material | Plastic; Nylon |
Body / Shank Diameter | 0.1180 inch (3 mm) |