RS Components, Ltd. 8066679

Description
These steel spacers – also known as threaded standoffs – are plated with nickel and come in a range of size options, as well as options for both Male/Female and Female/Female fully or partially threaded spacers. Body Length = 30mm Thread Size = M6 x M6 Gender Type = Male/Female Material = Steel Body Shape = Hex Stud Length = 10mm Thread Size A = M6 Thread Size B = M6 Hex Size Across Flat = 10mm Hole Depth = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8066679 - RS Components, Ltd.
Corby, Northants, United Kingdom
These steel spacers – also known as threaded standoffs – are plated with nickel and come in a range of size options, as well as options for both Male/Female and Female/Female fully or partially threaded spacers. Body Length = 30mm Thread Size = M6 x M6 Gender Type = Male/Female Material = Steel Body Shape = Hex Stud Length = 10mm Thread Size A = M6 Thread Size B = M6 Hex Size Across Flat = 10mm Hole Depth = 15mm

These steel spacers – also known as threaded standoffs – are plated with nickel and come in a range of size options, as well as options for both Male/Female and Female/Female fully or partially threaded spacers.
Body Length = 30mm
Thread Size = M6 x M6
Gender Type = Male/Female
Material = Steel
Body Shape = Hex
Stud Length = 10mm
Thread Size A = M6
Thread Size B = M6
Hex Size Across Flat = 10mm
Hole Depth = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 8066679
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 6643268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic
View Details
 - 5191533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass
View Details
 - 6643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material StainlessSteel
View Details
 - 6643050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Brass
View Details