Wurth Elektronik GmbH & Co. KG Standoffs & Spacers 9775076360R

Description
Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer M3 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
9775076360R
Standoffs & Spacers 9775076360R
Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer M3 6mm

Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer M3 6mm

Supplier's Site Datasheet
 - 1423990P - RS Components, Ltd.
Corby, Northants, United Kingdom
WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm Bore Diameter = 4.2mm Body Height = 8.6mm Body Diameter = 6mm For Screw Size = M3 Material = Steel Delivery on production packaging - Reel. This product is non-returnable.

WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm
Bore Diameter = 4.2mm
Body Height = 8.6mm
Body Diameter = 6mm
For Screw Size = M3
Material = Steel
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1418517 - RS Components, Ltd.
Corby, Northants, United Kingdom
WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm Bore Diameter = 4.2mm Body Height = 8.6mm Body Diameter = 6mm For Screw Size = M3 Material = Steel

WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm
Bore Diameter = 4.2mm
Body Height = 8.6mm
Body Diameter = 6mm
For Screw Size = M3
Material = Steel

Supplier's Site
 - 1423990 - RS Components, Ltd.
Corby, Northants, United Kingdom
WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm Bore Diameter = 4.2mm Body Height = 8.6mm Body Diameter = 6mm For Screw Size = M3 Material = Steel

WA-SMSR series PCB SMT reverse spacers made from tin plated steel with an M3 thread. These SMT spacers are soldered on the top to create spacing on the bottom of the PCB. The spacers are suitable for automated assembly and offer a high tightening torque and mechanical strength. When used on a standard PCB thickness of 1.6 mm these SMT spacers can be used to create distances from 1 mm to 10 mm
Bore Diameter = 4.2mm
Body Height = 8.6mm
Body Diameter = 6mm
For Screw Size = M3
Material = Steel

Supplier's Site
Board Spacers, Standoffs - 732-10924-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-1-ND
Board Spacers, Standoffs 732-10924-1-ND
Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Supplier's Site Datasheet
Board Spacers, Standoffs - 732-10924-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-2-ND
Board Spacers, Standoffs 732-10924-2-ND
Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Supplier's Site Datasheet
Board Spacers, Standoffs - 732-10924-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-6-ND
Board Spacers, Standoffs 732-10924-6-ND
Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Round Standoff Threaded M3 Steel 0.039" (1.00mm)

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9775076360R 1423990P 732-10924-1-ND
Product Name Standoffs & Spacers Board Spacers, Standoffs
Type & Shape Standoff Spacer Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Arbor Spacers (inch) - A 7C 8-D20062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer
Material Steel
Outside Diameter 1 inch (25.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
11.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar - R25-3001102 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details