Richco, Inc. CBSS12MB11

Description
These moulded natural coloured nylon 66 pillars are for mounting or spacing PCBs . The stacking pillars may be used to stack PCBs one above the other, the last board being retained by the caps . Fixing hole 4 mm. PCB Thickness 1.6mm. Spacing between boards is approximately 19 mm. These are supplied in a pack containing 25 spacers and 25 caps Type = Stacking Body Height = 17.3mm Chassis Hole Diameter = 4mm PCB Hole Diameter = 4mm PCB Thickness = 1.6mm Material = Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 543917 - RS Components, Ltd.
Corby, Northants, United Kingdom
These moulded natural coloured nylon 66 pillars are for mounting or spacing PCBs . The stacking pillars may be used to stack PCBs one above the other, the last board being retained by the caps . Fixing hole 4 mm. PCB Thickness 1.6mm. Spacing between boards is approximately 19 mm. These are supplied in a pack containing 25 spacers and 25 caps Type = Stacking Body Height = 17.3mm Chassis Hole Diameter = 4mm PCB Hole Diameter = 4mm PCB Thickness = 1.6mm Material = Nylon

These moulded natural coloured nylon 66 pillars are for mounting or spacing PCBs . The stacking pillars may be used to stack PCBs one above the other, the last board being retained by the caps . Fixing hole 4 mm. PCB Thickness 1.6mm. Spacing between boards is approximately 19 mm. These are supplied in a pack containing 25 spacers and 25 caps
Type = Stacking
Body Height = 17.3mm
Chassis Hole Diameter = 4mm
PCB Hole Diameter = 4mm
PCB Thickness = 1.6mm
Material = Nylon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 543917
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Hexagon Post - SHB-M4-80-EL - NBK America LLC
Specs
Type & Shape Hex
Mounting Threaded
Material Steel
View Details
9.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar - R25-3000902 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Material Brass
Body Length 0.3543 inch (9 mm)
View Details
Shaft Spacers (inch) - A 7X 8-C16012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer
Material StainlessSteel
Outside Diameter 0.6250 inch (15.87 mm)
View Details