RS Components, Ltd. 325671

Description
Nylon threaded insulating spacers, metric Body Length = 30mm Thread Size = M3 x M3 Gender Type = Female/Female Material = Nylon Body Shape = Hex Thread Size A = M3 Thread Size B = M3 Hex Size Across Flat = 5.5mm Hole Depth = 30mm Finish = Plain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 325671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nylon threaded insulating spacers, metric Body Length = 30mm Thread Size = M3 x M3 Gender Type = Female/Female Material = Nylon Body Shape = Hex Thread Size A = M3 Thread Size B = M3 Hex Size Across Flat = 5.5mm Hole Depth = 30mm Finish = Plain

Nylon threaded insulating spacers, metric
Body Length = 30mm
Thread Size = M3 x M3
Gender Type = Female/Female
Material = Nylon
Body Shape = Hex
Thread Size A = M3
Thread Size B = M3
Hex Size Across Flat = 5.5mm
Hole Depth = 30mm
Finish = Plain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 325671
Type & Shape Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

 - 5006615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Brass
View Details
 - 6643344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Brass
View Details
 - 8066594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Steel
View Details
 - 6643133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer; Round
Material Brass
Body Length 0.3937 inch (10 mm)
View Details