These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Thread Size: M5 x 0.8, Type: , Material: STEEL, Mounting Hole: 70.14 +0.08 -0.00, Metric or Unified: Metric, Thickness (mm): 10.27
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | BSO-M5-25ZI | BSO-M5-25ZI |
Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric | Steel Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | Steel | Metal; Steel |