These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Thread Size: 0.190-32 (#10-32), Type: , Material: 300 SERIES STAINLESS STEEL, Mounting Hole: 0.281 +0.003 -0.000, Metric or Unified: Unified, Thickness (in): 0.05
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | SOS-032-30 | SOS-032-30 |
Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | StainlessSteel | Metal; Steel; StainlessSteel |