RAF Electronic Hardware Board Spacers, Standoffs 4533-632-AL-7

Description
Hex Standoff Threaded #6-32 Aluminum 0.438" (11.13mm) 7/16"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1238-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1238-ND
Board Spacers, Standoffs 1772-1238-ND
Hex Standoff Threaded #6-32 Aluminum 0.438" (11.13mm) 7/16"

Hex Standoff Threaded #6-32 Aluminum 0.438" (11.13mm) 7/16"

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4533-632-AL-7
Standoffs & Spacers 4533-632-AL-7
Standoffs & Spacers 7/16 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 7/16 LNGTH 6-32 ML/FML HEX STANDOFF

Supplier's Site Datasheet
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8888 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8888
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8888
SPACER/STANDOFF, AL, 6.35MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:11.125mm; Overall Length:17.475mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:11.125mm; Overall Length:17.475mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1238-ND 4533-632-AL-7 27T8888
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Round Standoffs (inch) - A 9B43-B412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Round
Material Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hexagon Post - SHAS-M6-90 - NBK America LLC
Specs
Type & Shape Hex
Mounting Threaded
Material StainlessSteel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details