RAF Electronic Hardware Standoffs & Spacers 4534-632-AL-7

Description
Standoffs & Spacers 1/2 LNGTH 6-32 ML/FML HEX STANDOFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
4534-632-AL-7
Standoffs & Spacers 4534-632-AL-7
Standoffs & Spacers 1/2 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 1/2 LNGTH 6-32 ML/FML HEX STANDOFF

Supplier's Site Datasheet
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2061-ND
Board Spacers, Standoffs 1772-2061-ND
HEX STANDOFF #6-32 ALUMINUM 1/2"

HEX STANDOFF #6-32 ALUMINUM 1/2"

Supplier's Site Datasheet
1/4 HEX MALE-FEMALE STANDOFF, 6-32, ALUMINUM IRIDITE(CLEAR), 1/2L - 70006378 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/4 HEX MALE-FEMALE STANDOFF, 6-32, ALUMINUM IRIDITE(CLEAR), 1/2L
70006378
1/4 HEX MALE-FEMALE STANDOFF, 6-32, ALUMINUM IRIDITE(CLEAR), 1/2L 70006378
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Aluminium 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware - 27T8894 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Aluminium 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
27T8894
Spacer/standoff, Aluminium 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware 27T8894
SPACER/STANDOFF, ALUMINIUM 6.35Mm x 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ALUMINIUM 6.35Mm x 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4534-632-AL-7 1772-2061-ND 70006378 27T8894
Product Name Standoffs & Spacers Board Spacers, Standoffs 1/4 HEX MALE-FEMALE STANDOFF, 6-32, ALUMINUM IRIDITE(CLEAR), 1/2L Spacer/standoff, Aluminium 6.35Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Hexagon Post - SHA-M6-60-EL - NBK America LLC
Specs
Type & Shape Hex
Mounting Threaded
Material Steel
View Details
12.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar - R25-3001202 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Material Brass
Body Length 0.4724 inch (12 mm)
View Details
Round Standoffs (inch) - A 9B43-D116 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Round
Material Brass
Outside Diameter 0.1560 inch (3.96 mm)
View Details