RAF Electronic Hardware Standoffs & Spacers 4536-440-AL-7

Description
Standoffs & Spacers 5/8 LNGTH 4-40 ML/FML HEX STANDOFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
4536-440-AL-7
Standoffs & Spacers 4536-440-AL-7
Standoffs & Spacers 5/8 LNGTH 4-40 ML/FML HEX STANDOFF

Standoffs & Spacers 5/8 LNGTH 4-40 ML/FML HEX STANDOFF

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1955-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1955-ND
Board Spacers, Standoffs 1772-1955-ND
Hex Standoff Threaded #4-40 Aluminum 0.625" (15.88mm) 5/8"

Hex Standoff Threaded #4-40 Aluminum 0.625" (15.88mm) 5/8"

Supplier's Site Datasheet
Fort Worth, TX, USA
1/4 HEX MALE-FEMALE STANDOFF, 4-40, ALUMINUM IRIDITE (CLEAR), 5/8L
70006374
1/4 HEX MALE-FEMALE STANDOFF, 4-40, ALUMINUM IRIDITE (CLEAR), 5/8L 70006374
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware - 27T8903 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware
27T8903
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware 27T8903
SPACER/STANDOFF, AL, 6.35MM X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:20.635mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:20.635mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4536-440-AL-7 1772-1955-ND 70006374 27T8903
Product Name Standoffs & Spacers Board Spacers, Standoffs 1/4 HEX MALE-FEMALE STANDOFF, 4-40, ALUMINUM IRIDITE (CLEAR), 5/8L Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Shaft Spacers (inch) - A 7X 8-C10500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer
Material StainlessSteel
Outside Diameter 0.4375 inch (11.11 mm)
View Details
33.00mm M2.5 Metric Threaded Hex Brass Spacer/Pillar - R25-1003302 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers