13 teeth, 3 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Number | A 6M 8M211303 |
Product Name | Metal & Plastic Ladder Chain Sprockets (metric) |
Pitch | >63.50mm; 4.24 |
Material | Plastic |
Number of Teeth | 13 |