China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|
Product Category | ISO Roller Chain Sprockets |
Product Number | ASA60 |
Product Name | DIN Stock Sprockets & Platewheels |
Pitch | ISO 12 (19.05mm) |
Hub Style | Type A (Hubless); Type B (Hub One Side) |
Number of Teeth | 10 to 95 |
Bore | 12 to 30 mm (0.4724 to 1.18 inch) |