No. 200, split taper, key to key drive
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | ANSI Roller Chain Sprockets |
Product Number | 200U40 |
Product Name | Roller Chain Sprockets - MST Series |
Pitch | 200 (2 1/2") |
Material | Steel |
Hub Style | Type A (Hubless) (optional feature); Tapered Bushing |
Shaft Mounting | Keyway |
Number of Teeth | 40 |