MORNSUN 3-50W open frame wide input dcdc converter offers 4:1 or 10:1(PV series) ultra-wide input and the isolated voltage of the series is high up to 4000VAC, which are widely used in applications such as electricity distribution network, relay protection, data transmission device, battery power supply device, telecommunication device, distributed power supply system, hybrid module system, remote control system, industrial robot fields.
ENCLOSED DC DC CONVERTERS 50W 2
MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | PV50-29D1505-20 | 2725-PV50-29D1505-20-ND |
Product Name | DC/DC - Wide Input, Open Frame (30-50W) | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Open Frame | Open Frame |
DC Output Voltage | 5.0 to 15.0 volts | |
DC Output Power | 50 watts |