GPEG International Ltd. Datasheets for Commercial Matrix Displays
Commercial matrix displays include any type of display used in commercial applications.
Commercial Matrix Displays: Learn more
| Product Name | Notes |
|---|---|
| A narrow bezel design, featuring a sunlight viewable full HD display, anti-glare coating and a modular tiling construction | |
| A super narrow bezel (8.0mm) modular design that retains a full HD sunlight readable TFT display and simple modular construction | |
| All the features of the smaller displays with the benefit of full HD 1920x1080 resolution | |
| Digital Poster | |
| Digital Signage - High Reliability | |
| Easy Setup Video Walls | |
| The larger 46inch version of the narrow bezel design and sunlight viewable full HD TFT display | |
| This HD version is easy to use with plug and go for SD/CF cards and USB stick playback | |
| This wall mountable, incredibly thin, glossy screen is an ideal replacement for traditional posters. ECO Timer for energy saving |