GT2 (3mm) Pitch, 70 Teeth, 200mm Usable Length, Aluminum alloy Pulley Stock
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | A 6A52M070GT20 |
Product Name | Timing Pulley Stocks (metric) |
Component Type | Timing Pulley Stock |
Pitch Type | GT 2mm |
Material | Aluminum |
Teeth | 70 |