Stock Drive Products & Sterling Instrument - SDP/SI Metal Timing Pulleys (metric) A 6A 4M12DF12510

Description
9.525 mm (L) Pitch,12 Teeth, 10mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 12.5mm Wide Belt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Timing Pulleys (metric) - A 6A 4M12DF12510 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
Metal Timing Pulleys (metric)
A 6A 4M12DF12510
Metal Timing Pulleys (metric) A 6A 4M12DF12510
9.525 mm (L) Pitch,12 Teeth, 10mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 12.5mm Wide Belt

9.525 mm (L) Pitch,12 Teeth, 10mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 12.5mm Wide Belt

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (metric)
Product Number A 6A 4M12DF12510
Product Name Metal Timing Pulleys (metric)
Component Type Timing Pulley
Mounting and Features Hub on pulley
Flanges Two Fanges
Material Aluminum
Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

Timing Pulley Stocks (metric) - A 6A15M096MXL20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 96
View Details
Metal Timing Pulleys (metric) - A 6A25M018DF0908 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 5mm
Mounting and Features Hub on pulley
View Details
Metal Timing Pulleys (metric) - A 6A18M030DF3004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Mounting and Features Hub on pulley
Flanges Two Fanges
View Details
Conidrive® Pulleys (metric) - A 6A14M24S12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Bore Diameter 12 mm (0.4724 inch)
View Details