1 mm Pitch,45 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | A 6A18M045DF6003 |
Product Name | Metal Timing Pulleys (metric) |
Component Type | Timing Pulley |
Mounting and Features | Hub on pulley |
Flanges | Two Fanges |
Material | Aluminum |
Teeth | 45 |