5mm pitch x 9mm wide belt. Manufactured from high strength material. Designed to be used with synchronous HTD belts. Easily re-bored to required shaft size. Pulley width 14.5mm
Number of Teeth = 14
Pitch = 5mm
To Suit Belt Width = 9mm
Bore = 6mm
Maximum Bore Diameter = 9mm
Outside Diameter = 21.14mm
Hub Diameter = 13mm
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | 182723 |
Pitch Type | 5mm |
Material | Steel |
Teeth | 14 |
Belt Width | 9 mm (0.3543 inch) |