Tapered bushed, solid wheel
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | P488M30-2012 |
Product Name | Metric Timing Belt Pulleys |
Component Type | Timing Pulley |
Pitch Type | HTD 8mm |
Mounting and Features | Simple Bore |
Flanges | Two Fanges |
Material | Steel |