Dexmet® Corporation, a part of PPG’s engineered materials division Datasheets for Environmental Test Chambers and Rooms

Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more

Product Name Notes
MIL-STD 461 SHIELDING SYSTEM Our MIL-STD 461F/DO-160 enclosure is modular panel construction; the panels are a laminate of 26 gauge, electrolytically deposited zinc sheet steel laminated to both surfaces of...
RFID TEST CHAMBER Chamber Size: 5’ high x 5’ wide x 7’ long Chamber Performance: Measurement Uncertainty less than +/- 0.2 dB Quiet Zone: 1ft. diameter Range length...
3m pre-scan Immunity/Emissions semi-anechoic chambers are designed to perform ANSI C63.4/CISPR 16-1-4 and IEC 61000-4-3 compliant radiated immunity and emissions measurements. When using this chamber for ANSI C63.4 pre-compliant radiated...
3 Meter Fully Compliant semi-anechoic chambers offer semi-anechoic radiated emissions (RE) and fully anechoic radiated immunity (RI) compliance test capability for most international EMC compliance regulations. Three meter Fully Compliant...
Compact Range Chambers Most antenna measurements need to be carried out in the far field; that is, the test antenna should be illuminated by a plane wave. Typically this is...
Near-Field Chambers Most antenna measurements need to be carried out in the far field; that is, the test antenna should be illuminated by a plane wave. Typically this is carried...
Antenna measurement chambers can be utilized to make far-field antenna pattern measurements. These chambers are designed either in a rectangular or tapered configuration depending on the frequency range of interest.
In today’s environment a small specific test box may be needed to test a component, perform R&D or simply tweak your product. Cuming Lehman Chambers has the ability to custom...
It’s nearly impossible to perform VHF/UHF measurements in a rectangular chamber. In the 1960’s Emerson determined that tapering one end of an Anechoic Chamber would cause the chamber to act...
Passive Intermodulation (PIM) occurs when two or more signals are present in a passive device (cable, connector, isolator, switch, etc.) that exhibits a nonlinear response. PIM chambers vary in size...