.200" (XL) Pitch,10 Teeth, 0.25" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.375" Wide Belt
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Timing Pulleys (inch) |
Product Number | A 6A 3-10NF03708 |
Product Name | Metal Timing Pulleys (inch) |
Component Type | Timing Pulley |
Pitch Type | 0.200" (XL) |
Material | Aluminum |
Mounting and Features | Hub on pulley |
Flanges | No Flanges |