Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Norgren - Material Handling | |
---|---|
Product Category | Vacuum Cups and Vacuum Pads |
Product Number | VC B50P |
Product Name | Vacuum Cup - Single Bellows |
Type | Standard; Bellows; Cleated |
Diameter / Max. Size | 53.3 mm (2.1 inch) |
Material | Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl |