Wamco, Inc. Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco WL-327R

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco - 88T4472 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco
88T4472
Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco 88T4472
INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:WL Series RoHS Compliant: Yes

INCANDESCENT LAMP, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4472
Product Name Incandescent Lamp, Midget Flange, 28V; Supply Voltage Wamco
Rated Average Life 4000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features Shatterproof
Base Type Recessed Double Contact T-8
Lamp Power 86 watts
View Details
Specialty - Appliance - 6S6DC TRAY - 11592 - Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 0.7126 inch (18.1 mm)
Light Center Length 0.5630 inch (14.3 mm)
View Details
JKL Components Corporation
Specs
Base Type T-2
Rated Average Life 4000 hours
Mean Lumens 3 lm (0.2390 cp)
View Details
2 suppliers