LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:170mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Incandescent Lamps |
Product Number | 96F6599 |
Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania |
Rated Average Life | 1500 hours |