Shat-R-Shield, Inc.
CFL-D 13W/841/2P
88333
Technical Specifications
Product Category
|
Fluorescent Lamps |
Product Number
|
88333 |
Product Name
|
CFL-D 13W/841/2P |
Features
|
Compact; Shatterproof
|
Base Type
|
GX23-2
|
Lamp Power
|
13 watts
|
Rated Average Life
|
10000 hours
|
Initial Lumens
|
735 lm (58.54 cp)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rayfine Specialty Lighting Co., Ltd.
Base Type
Screw Terminals (optional feature); used for microscope
Lamp Power
30 watts
Color Temperature
5000 to 6000 K
View Details
Base Type
Bi-Pin T5
Lamp Power
39 watts
Rated Average Life
20000 hours
View Details