A new generation of triphosphor coated fluorescent tubes. Using T8 triphosphor tubes in place of T12 and T8 halophosphor tubes increases light levels and lamp life by up to 20000 hours, when used with electronic control gear. In addition, these T8 tubes provide improved colour rendering performance, reduced maintenance and energy costs. These lights start instantly with brighter lighting compared to standard fluorescent tubes.
Cost effective and reliable. Easy to install and give instant light without compromise on luminosity. Well suited for garages, workshops and businesses.
High light output and almost constant lumen maintenance throughout life. High colour rendering (Ra85/Class 1B). Consumes 10% less energy than comparable 38 mm fluorescent tubes. Operates on conventional and electronic ballasts
Wattage = 58 W
Length Imperial = 5ft
Length Metric = 1500mm
Lamp Size = T8
Colour Temperature = 6000K
Lamp Base = G13
Colour Tone = Natural
Colour Reference = 865
Luminosity = 5000 lm
Lamp Chemistry = Triphosphor
RS Components, Ltd. | |
---|---|
Product Category | Fluorescent Lamps |
Product Number | 7117057 |
Base Type | Bi-Pin T8; Single Pin T-8; G13 |