Cool white Triphosphor tubes with good colour rendering suitable for use in switch-start or high-frequency luminaires. The tubes have an internal reflecting coating which reduces upward light emission and increases the useful downward light by 75%, some upward light is still produced.
Reduces light loss when used in recessed luminaires. The need for reflectors in batten fittings is reduced. Good colour rendering - CRI = 85
Wattage = 36 W
Length Imperial = 4ft
Length Metric = 1200mm
Lamp Size = T8
Colour Temperature = 4000K
Lamp Base = G13
Colour Tone = Cool White
Colour Reference = 840
Luminosity = 3350 lm
Lamp Chemistry = Triphosphor
RS Components, Ltd. | |
---|---|
Product Category | Fluorescent Lamps |
Product Number | 377511 |
Base Type | Bi-Pin T8; Single Pin T-8; G13 |