This range of fluorescent tubes forms part of the compact fluorescent non-integrated family of lamps. These lamps consist of parallel narrow fluorescent tubes welded together near the ends and a two or four pin base with a housing that incorporates the special instant starter and capacitor, these lamps operate in conventional ballasts. The PL-S lamps are ideal in applications such as Hotels, Restaurants, homes, theatres, signs, corridors, security and orientation lighting.
Single-loop style compact fluorescent lamps. 2-pin G23 cap PL-S and Biax S
Wattage = 9 W
Number of Pins = 2
Shape = Twin Tube
Lamp Base = G23
Length = 167 mm
Colour Temperature = 4000K
Colour Reference = 840
Colour Tone = Cool White
Number of loops = 1
Incandescent Equivalent Wattage = 60W
RS Components, Ltd. | |
---|---|
Product Category | Fluorescent Lamps |
Product Number | 4075597 |
Base Type | G23 |