CF9DS/E/827/20313 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF9DS/E/827/20313
OSRAM SYLVANIA, Inc.
Done
Description
5.7 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
9 W WATTAGE
827, DULUX S/E STYLE
2G7 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
DULUX S/E BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR
Compact Fluorescent Lamp without Ballast
CF9DS/E/827/20313
Compact Fluorescent Lamp without Ballast
CF9DS/E/827/20313
5.7 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
9 W WATTAGE
827, DULUX S/E STYLE
2G7 4 PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
DULUX S/E BRAND
APPLICABLE STANDARD ANSI, IEC, IES
APPLICATION ARCHITECTURAL, CONFERENCE ROOM, HOTEL, LOBBY, MOTEL, OFFICE, SECURITY, SHOP, SHOWROOM
COLOR TEMPERATURE IN KELVIN - UOM DEG K
LIFE IN HOUR - UOM HR