OSRAM SYLVANIA, Inc. COMPACT FLUORESCENT LAMP WITH BALLAST CF16EL/BR30/835/RP/26931

Description
5.7 INCH OVERALL LENGTH 77 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 16 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR30 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 750 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPACT FLUORESCENT LAMP WITH BALLAST - CF16EL/BR30/835/RP/26931 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
COMPACT FLUORESCENT LAMP WITH BALLAST
CF16EL/BR30/835/RP/26931
COMPACT FLUORESCENT LAMP WITH BALLAST CF16EL/BR30/835/RP/26931
5.7 INCH OVERALL LENGTH 77 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 16 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR30 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 750 LUMEN INITIAL INTENSITY 65 W INCANDESCENT EQUIVALENT
  • 5.7 INCH OVERALL LENGTH
  • 77 DEG F MIN. STARTING TEMPERATURE
  • ELECTRONIC BALLAST TYPE
  • 6 PER CASE STANDARD PACKAGE
  • 16 W WATTAGE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 3500
  • 82 COLOR RENDERING INDEX
  • 750 LUMEN INITIAL INTENSITY
  • 65 W INCANDESCENT EQUIVALENT
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Fluorescent Lamps
Product Number CF16EL/BR30/835/RP/26931
Product Name COMPACT FLUORESCENT LAMP WITH BALLAST
Lamp Power 65 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 377482 - RS Components, Ltd.
RS Components, Ltd.
View Details
Specialty - Appliance - 6S6DC TRAY - 11592 - Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 0.7126 inch (18.1 mm)
Light Center Length 0.5630 inch (14.3 mm)
View Details
250/T3 FROST DCB QUARTZ -  - Interlectric Corporation
Interlectric Corporation
Specs
Lamp Type Quartz Lamp
Lamp Power 250 watts
View Details
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Bi-Pin T12
Lamp Power 20 watts
View Details