FLE11/2/G25XL -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE11/2/G25XL
GE Lighting
Done
Description
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
11 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY STAR[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB FINISH SOFT WHITE
4.6 INCH OVERALL LENGTH
5 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
11 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
ENERGY STAR[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.17 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 120 PERCENT
BULB FINISH SOFT WHITE