GE LightingCoated Fluorescent LampF96T12/CW/WM/CVG
GE Lighting
Done
Description
ENERGY SAVER, INSTANT START, RAPID START TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
60 W WATTAGE
COOL WHITE STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
5330 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 157 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
ENERGY SAVER, INSTANT START, RAPID START TYPE
96 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
60 W WATTAGE
COOL WHITE STYLE
FA8 1-PIN BASE TYPE
12000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
5330 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 157 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS