TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Windows |
Product Number | NT62-644 |
Product Name | 12.5mm Diameter Germanium Window, 3-12μm AR Coating |
Window Type | Plane |
Window Material | Germanium |
Window Shape | Circular |
Window Diameter, Side Length, or Rectangular Length | 12.5 mm (0.4921 inch) |
Thickness | 2 mm (0.0787 inch) |