AMETEK Programmable Power Data Acquisition, Static Data Acquisition

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types 10-34 V DC powered with extended temperature range for harsh testing in harsh environments. Built-in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements EX1000A-TCDC is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration. FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like built-in LXI Trigger Bus and IEEE-1588 time-stamping, the EX1000A-TC supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
  • 48 thermocouple and voltage channels
  • Very high-performance thermocouple measurements, <0.3° C accuracy
  • Supports all thermocouple types
  • 10-34 V DC powered with extended temperature range for harsh testing in harsh environments.
  • Built-in cold junction compensation, open transducer detection, self-test and self-calibration
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Standalone, compact 1U footprint
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements

EX1000A-TCDC is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration.
FLEXIBLE CHANNEL CONFIGURATION
A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI complaint features like built-in LXI Trigger Bus and IEEE-1588 time-stamping, the EX1000A-TC supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.
BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD)
The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.

Supplier's Site
Supports quarter-bridge (120, 350Oor user defined), half-bridge or full-bridge 24-bit ADCs, sampling rates up to 25 kSa/s Built in programmable differential excitation -8V to 8V Built in selectable bridge completion Configure signal conditioning excitation and bridge completion on a per channel basis Simple, low-cost wiring using RJ-45 telecom connectors Supports TEDS for easy transducer detection and setup RJ-45 input connector reduces setup cost and time Built in self-calibration and shunt calibration Supports voltage, ratiometric and linear measurements other than strain measurements. The 48-channel EX1629 sets a new standard of performance for stress and fatigue testing. Independent 24-bit ADCs converters on each channel, extensive software-selectable filtering, and independent signal conditioning paths provide exceptional accuracy and reliability. The EX1629 is designed to make it very simple for the user to plugin the transducer and start taking accurate measurements immediately. ANY CHANNEL, ANY BRIDGE OR VOLTAGE INPUT The EX1629 supports quarter-bridge (120 O, 350 O or user defined), half-bridge or full-bridge transducers, as well as voltage, ratiometric and linear measurements EASY SETUP – JUST PLUGIN AND MEASURE With built-in signal conditioning, programmable excitation and selectable bridge completion all integrated into the unit and configurable per channel, the user can simply plugin the transducer and start making measurements. COMBINE AND MEASURE 10,000+ CHANNELS Multiple EX1629s are easily synchronized together in a leader-follower relationship via the LXI external trigger bus. In addition TEDS support greatly simplifies transducer identification and instrument configuration. RJ-45 connectivity reduces cost of cabling and simplifies wiring efforts. ACCURACY AND RELIABILITY YOU CAN TRUST With unmatched performance, accuracy and reliability, the EX1629 is the go-to solution for the most complex structural test applications worldwide. See our case-studies to learn more.
  • Supports quarter-bridge (120, 350Oor user defined), half-bridge or full-bridge
  • 24-bit ADCs, sampling rates up to 25 kSa/s
  • Built in programmable differential excitation -8V to 8V
  • Built in selectable bridge completion
  • Configure signal conditioning excitation and bridge completion on a per channel basis
  • Simple, low-cost wiring using RJ-45 telecom connectors
  • Supports TEDS for easy transducer detection and setup
  • RJ-45 input connector reduces setup cost and time
  • Built in self-calibration and shunt calibration
  • Supports voltage, ratiometric and linear measurements other than strain measurements.

The 48-channel EX1629 sets a new standard of performance for stress and fatigue testing. Independent 24-bit ADCs converters on each channel, extensive software-selectable filtering, and independent signal conditioning paths provide exceptional accuracy and reliability.
The EX1629 is designed to make it very simple for the user to plugin the transducer and start taking accurate measurements immediately.
ANY CHANNEL, ANY BRIDGE OR VOLTAGE INPUT
The EX1629 supports quarter-bridge (120 O, 350 O or user defined), half-bridge or full-bridge transducers, as well as voltage, ratiometric and linear measurements
EASY SETUP – JUST PLUGIN AND MEASURE
With built-in signal conditioning, programmable excitation and selectable bridge completion all integrated into the unit and configurable per channel, the user can simply plugin the transducer and start making measurements.
COMBINE AND MEASURE 10,000+ CHANNELS
Multiple EX1629s are easily synchronized together in a leader-follower relationship via the LXI external trigger bus. In addition TEDS support greatly simplifies transducer identification and instrument configuration. RJ-45 connectivity reduces cost of cabling and simplifies wiring efforts.
ACCURACY AND RELIABILITY YOU CAN TRUST
With unmatched performance, accuracy and reliability, the EX1629 is the go-to solution for the most complex structural test applications worldwide. See our case-studies to learn more.

Supplier's Site
48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built-in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1000A-TC is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration. FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like built-in LXI Trigger Bus and IEEE-1588 time-stamping, the EX1000A-TC supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
  • 48 thermocouple and voltage channels
  • Very high-performance thermocouple measurements, <0.3° C accuracy
  • Supports all thermocouple types
  • Built-in cold junction compensation, open transducer detection, self-test and self-calibration
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Standalone, compact 1U footprint
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements
  • Unlimited expansion for High-Channel counts

EX1000A-TC is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration.
FLEXIBLE CHANNEL CONFIGURATION
A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI complaint features like built-in LXI Trigger Bus and IEEE-1588 time-stamping, the EX1000A-TC supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.
BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD)
The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.

Supplier's Site
16-Channel capacity Mix and match transducer types on a per-channel basis Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using signal conditioning modules Seamless integration with the EX1000A, EX1016A, EX1032A, EX1000A-TC and EX1000A-TCDC Turnkey support with EXLab Data Acquisition Software 1500Vrms isolation (module) 300V isolation (input to chassis) nput protection to 240VAC continuous ANSI/IEEE C37.90.1 transient protection The EX10SC modular signal conditioning platform can address the most demanding industrial signal acquisition challenges. This extension of the EX1000A family is designed to ensure seamless integration and connectivity along with exceptional measurement flexibility. Signals from a wide variety of transducer types can be mixed and matched, on a per-channel basis, to ensure complete coverage from a single platform. The EX10SC also provides exceptional input protection and isolation across a wide range of operating conditions, protecting valuable instrumentation and ensuring measurement integrity. Simply match the signal characteristics with the appropriate signal conditioning module, make connections with the easy-to-use termination access points, and start collecting data. ISOLATION AND PROTECTION A wide range of signal types are supported. Transducer types can be mixed and matched on an individual channel basis: Thermocouple, RTD, Thermistor, Potentiometer, Strain gage, Pressure, High-level voltage, Frequency and Current. Full LXI compliance makes the EX1000 family of instruments ideal for distributed measurements throughout your facility by reducing cabling and installation expenses. Connect directly to your LAN network using industry standard Ethernet cable and connections.
  • 16-Channel capacity
  • Mix and match transducer types on a per-channel basis
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using signal conditioning modules
  • Seamless integration with the EX1000A, EX1016A, EX1032A, EX1000A-TC and EX1000A-TCDC
  • Turnkey support with EXLab Data Acquisition Software
  • 1500Vrms isolation (module)
  • 300V isolation (input to chassis)
  • nput protection to 240VAC continuous
  • ANSI/IEEE C37.90.1 transient protection

The EX10SC modular signal conditioning platform can address the most demanding industrial signal acquisition challenges. This extension of the EX1000A family is designed to ensure seamless integration and connectivity along with exceptional measurement flexibility. Signals from a wide variety of transducer types can be mixed and matched, on a per-channel basis, to ensure complete coverage from a single platform.
The EX10SC also provides exceptional input protection and isolation across a wide range of operating conditions, protecting valuable instrumentation and ensuring measurement integrity. Simply match the signal characteristics with the appropriate signal conditioning module, make connections with the easy-to-use termination access points, and start collecting data.
ISOLATION AND PROTECTION
A wide range of signal types are supported. Transducer types can be mixed and matched on an individual channel basis: Thermocouple, RTD, Thermistor, Potentiometer, Strain gage, Pressure, High-level voltage, Frequency and Current.
Full LXI compliance makes the EX1000 family of instruments ideal for distributed measurements throughout your facility by reducing cabling and installation expenses. Connect directly to your LAN network using industry standard Ethernet cable and connections.

Supplier's Site
48 voltage channels Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Programmable low pass filter per channel Standalone, compact 1U footprint Voltage ranges ±10 V, ±1V, ±0.1V, ± 0.067V and ± 0.01V LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts Built in self-test and self-calibration EX1000A is an advanced full-featured voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning and embedded end-to-end self-calibration. FLEXIBLE CHANNEL CONFIGURATION A wide range of transducer types, including pressure, strain, temperature, position and voltage, can be combined in this flexible solution. This is made possible by integrating with the EX10SC modular signal conditioning platform. This extension of the EX1000A family is designed to ensure seamless integration and connectivity along with exceptional measurement flexibility. Signals from a wide variety of transducer types can be mixed and matched, on a per-channel basis, to ensure complete coverage from a single platform. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. A highly accurate calibration source provides reference signals that are applied prior to analog filtering and gain circuits to compensate for drift, aging, or measurement variations. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI compliant features like a built-in Trigger BusTM hardware trigger subsystem, the EX1000A supports easy integration and synchronization of multiple devices including existing VXIbus instrumentation.
  • 48 voltage channels
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Programmable low pass filter per channel
  • Standalone, compact 1U footprint
  • Voltage ranges ±10 V, ±1V, ±0.1V, ± 0.067V and ± 0.01V
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements
  • Unlimited expansion for High-Channel counts
  • Built in self-test and self-calibration

EX1000A is an advanced full-featured voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning and embedded end-to-end self-calibration.
FLEXIBLE CHANNEL CONFIGURATION
A wide range of transducer types, including pressure, strain, temperature, position and voltage, can be combined in this flexible solution. This is made possible by integrating with the EX10SC modular signal conditioning platform. This extension of the EX1000A family is designed to ensure seamless integration and connectivity along with exceptional measurement flexibility. Signals from a wide variety of transducer types can be mixed and matched, on a per-channel basis, to ensure complete coverage from a single platform.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. A highly accurate calibration source provides reference signals that are applied prior to analog filtering and gain circuits to compensate for drift, aging, or measurement variations. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI compliant features like a built-in Trigger BusTM hardware trigger subsystem, the EX1000A supports easy integration and synchronization of multiple devices including existing VXIbus instrumentation.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power AMETEK Programmable Power AMETEK Programmable Power
Product Category Data Acquisition Systems and Instruments Data Acquisition Systems and Instruments Data Acquisition Systems and Instruments
Product Number Data Acquisition, Static Data Acquisition Data Acquisition, Static Data Acquisition Data Acquisition, Static Data Acquisition
Analog Channels 48 # 48 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Host Connection Ethernet
Analog Channels 16 #
Inputs RTD Input; Bridge Input
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details