Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
SWITCH DETECTOR SPST-NO 1MA 5V
One of the worlds smallest detection switches (3.0x3.4x0.9mm, WxDxH). A unique mechanism enables high contact reliability and high precision operation. Supplied in strips of 25, on embossed taping. Ideal switching solution where small size and low weight are key requirements in an application. Weight approx 0.02g
Contact Configuration = SPST-NO
Mounting Type = Surface Mount
Actuator Type = Lever
Contact Current Rating = 1 mA @ 30 V dc
Mechanical Life = 1.5 x 10^5Operations
Minimum Operating Temperature = -25 (with no icing)°C
Maximum Operating Temperature = +85°C
CAD Drawing = 3D CAD Model
DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
Product Number | SW1045TR-ND | D3SH-A1L | 6822332 |
Product Name | Limit Switches | Switches - Limit Switches | |
Contact Type | Momentary Contact | ||
Normal State | Normally Open | Normally Open | |
Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
Connections | SMD (SMT) Tab | ||
Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |