40 % time-saving on electrical connection. Fully interchangeable heads. Available with metal and plastic body. Interchangeable cable gland
Actuator Type = Lever
Pole and Throw Configuration = DP
Normal State Configuration = NO/NC
Maximum Current = 3 A
Housing Material = Zinc Alloy
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V
Series = OsiSense XC
Contact Type = Snap Action
Terminal Type = Screw
Limit Switches LMT SWTCH 240VAC 10A RESET XCDR
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Linear Limit Switches | Limit Switches |
Product Number | 199276 | XCKD2139P16 |
Product Name | Limit Switches | |
Normal State | Normally Open; Normally Closed | |
Switch Configuration | DP | |
Linear Actuator Types | Lever | |
Maximum Current Rating | 3 amps |