MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1323825-GLDB01C
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Screw Terminal
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 120 V
Voltage Rating - DC: 125 V
Standard Package: 1
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Roller Plunger
Operating Force: 1632gf
Mechanical Life: 15,000,000 Cycles
Pretravel: 0.120" (3.0mm)
Differential Travel: 0.035" (0.9mm)
Overtravel: 0.118" (3.0mm)
Operating Position: 1.100" (28.0mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 550mA (DC)
HTSUS: 8536.50.7000
Other Part Number: GLDB01C-ND,2266-GLDB
Base Product Number: GLDB01
RoHS Status: RoHS Compliant
Small footprint switches designed for demanding industrial applications. Available in heavy duty metal or self-extinguishing plastic bodies. IP67 protection rating â plastic products. IP66 protection rating â metal products. SPDT snap action positive break switches with PG13.5 conduit openings. Mounting holes are 20-22 mm dual centre. Mini DIN
Actuator Type = Roller Plunger
Pole and Throw Configuration = SPDT 1NO/1NC
Normal State Configuration = NO/NC
IP Rating = IP66
Maximum Current = 10 A
Housing Material = Plastic, Polyester
Maximum AC Voltage = 300V
Maximum DC Voltage = 300V
Connection Type = Internal Screw Terminal Contact Block
Series = GLD
Limit Switches SPDT 1NC 1NO 10A Top Roller Plunger
SWITCH SNAP ACTION SPDT 6A 120V
Switch SPDT Chassis Mount
Honeywell Sensing & IoT | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Rotary Limit Switches |
Product Number | GLDB01C | 1323825-GLDB01C | 3081872 | GLDB01C | GLDB01C | 480-3519-ND |
Product Name | MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 1NC/1NO SPDT Snap Action, PG13.5 | Switches - Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches | |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger | ||||
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; | |||||
Operating Temp | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) |