Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 5A 125V
Sealed V3 style microswitch conforming to EN61058-1
Sealed to IEC IP50 (solder terminal type). Sealed to IEC IP67 (wire lead type). RoHS compliant. Switches up to 5A @ 250Vac. Contact configuration: SPDT
Actuator Type = Simulated Roller Lever
Terminal Type = Solder
Contact Current Rating = 5 A @ 250 V ac
Contact Configuration = SPDT-NO/NC
IP Rating = IP67
Operating Force = 1.18 N
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Contact Material = Silver Alloy
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
Product Number | Z12281-ND | D2VW-5L3-1 | 6822317 |
Product Name | Limit Switches | Switches - Limit Switches | |
Contact Type | Momentary Contact | ||
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT-NO/NC |
Connections | Solder Terminal; Solder, Quick Connect - 0.187" (4.7mm) | ||
Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Maximum Current Rating | 5 amps | 5 amps | 5 amps |