SWITCH SNAP ACTION SPDT 15A 125V
The BZ series of switches feature a long mechanical life of up to 20,000,000 cycles at 95% survival and also have a choice of actuation, termination and operating characteristics.
Low operating force and differential travel . Elongated mounting hole for easier, more accurate mounting . Current rating ranges from 15 A to 25 A. Typical applications include: irrigation systems, timing devices, test instruments and medical/dental equipment
Actuator Type = Plunger
Terminal Type = Screw
Contact Current Rating = 15 A
Contact Configuration = SPDT
Operating Force = 3.61 - 5.28 N
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +85°C
Contact Material = Silver
Case Material = Phenolic
Mechanical Life = 20000000Operations
Switch SPDT Chassis Mount
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches |
Product Number | BZ-2RDS-A2-S | 8426586 | 480-2429-ND |
Product Name | Switches - Limit Switches | Limit Switches | |
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
Maximum Current Rating | 15 amps | 15 amps | 0.5000 to 15 amps |
Maximum DC Voltage Rating | 125 volts | ||
Linear Actuator Types | Pushbutton or Plunger; Plunger | ||
Operating Temp | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |