10 A contact rating. Silver contacts
Actuator Type = Short Hinge Lever
Terminal Type = Quick Connect
Contact Current Rating = 10 A @ 250 V ac
Contact Configuration = SPDT
IP Rating = IP40
Operating Force = 200 gf
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +80°C
Switch Housing = V1 Housing
Contact Material = Silver
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 8074309 |
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |