Alps SPVS series of low profile compact one-way operation detector switches designed for use within compact digital devices. The SPVS series are one of the smallest detector switches within the industry. The series comes in both standard & low profile mounting options to ensure your application is covered.
Features and Benefits. Compact design with both standard & low profile options. Offered both with and without location lugs. 50,000 cycle mean time before failure (MTBF).
Contact Configuration = SPST-NC
Mounting Type = PCB
Actuator Type = Lever
Contact Current Rating = 1 mA
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 1239017 |
Normal State | Normally Closed |