High quality sealed miniature microswitch in industry standard V4 housing
Monoblock construction assures high sealing capability and is ideal for dusty places or where water is sprayed. IEC IP50 rated (solder/pcb terminal), IEC IP67 rated (wire lead ). RoHS compliant. Contact rating: 3A@30Vdc/125Vac, 2A@250Vac. Contact configuration: SPDT. Operating temperature range: -40 to +80°C
Approvals: UL, CSA, VDE
Actuator Type = Roller Lever
Terminal Type = Tab
Contact Current Rating = 2 A @ 250 V ac
Contact Configuration = SPDT-NO/NC
IP Rating = IP67
Operating Force = 0.6 N
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Contact Material = Silver Alloy
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 6822247 |
Normal State | Normally Open; Normally Closed |
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT-NO/NC |
Linear Actuator Types | Roller Lever / Leaf; Roller Lever |