Control Products, Inc. B7 Series B7135

Suppliers

Company
Product
Description
Supplier Links
B7 Series - B7135 - Control Products, Inc.
East Hanover, NJ, USA
B7 Series
B7135
B7 Series B7135
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.

Operating temperature ranges: -50°F to 221°F, depending on configuration.

Switch mechanism: Beryllium copper sine spring.

Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.

Color: Black is standard. Other colors available on special order.

Jacket material: Thermoplastic rubber.

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Linear Limit Switches
Product Number B7135
Product Name B7 Series
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Pushbutton or Plunger
Orientation Top Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - PS31M-M - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Switch Type Electromechanical
Contact Type Positive Opening
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details
Positive Operation Door Contact - AZ07 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Closed
Connections Screw Terminal
View Details
 - 1363199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Closed
Switch Configuration Double Pole, Single Throw (DPST)
Linear Actuator Types Push Roller; Lever, Roller
View Details