Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism.
Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects.
For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.
Knight Optical (UK) Ltd | |
---|---|
Product Category | Plate Beamsplitters |
Product Number | BQP4008 |
Product Name | Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk |
Beamsplitter Coating | Antireflection Coating |
Beamsplitter Shape | Circular; Rectangular |
Beamsplitter Diameter, Side Length, or Rectangular Length | 0.1000 mm (0.0039 inch) |
Rectangular Width | 25 mm (0.9843 inch) |