The common Beam splitters are used to split or combine laser beam. However Polarization BeamSplitters are used to split or combine two perpendicular polarization laser beam. The performance of beamsplitters is mainly dependent on the coating specifications.
Foctek Photonics, Inc. | |
---|---|
Product Category | Plate Beamsplitters |
Product Name | BeamSplitter Plate |
Beamsplitter Incidence | 45° Incidence |
Beamsplitter Type | Polarizing |
Beamsplitter Coating | Antireflection Coating |
Coating Type | Partial Reflection, Anti Reflection |
Beamsplitter Shape | Circular; Square |