The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants, off-shore/near-shore
Limit Switches HAZARDOUS LOCATION
SWITCH SNAP ACTION SPDT 10A 120V
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, EX PROOF, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:-; Product Range:BX2 Series; Contact Current DC Max:10A RoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
Product Number | BX2A3K | BX2A3K | BX2A3K | 480-6580-ND | 74R0956 |
Product Name | MICRO SWITCH BX2 Series Hazardous Location Limit Switches (Non Plug-in), side rotary (no lever included), 1NC 1NO SPDT snap action, 0.5 in - 14 NPT conduit, and 316L stainless steel housing | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch, Ex Proof, Side Rotary; Limit Switch Actuator Honeywell |
Normal State | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | ||
Actuator Type | Standard Roller | Standard Roller | |||
Certifications / Approvals | CE Certified; UL Listed; cULus, ATEX (CE), IEC Ex, INMETRO, KOSHA, NEPSI, EAC (Gost-R) | ||||
Features | Rated for Hazardous Locations |