Honeywell Sensing & IoT MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit EX-AR20

Description
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - EX-AR20 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
EX-AR20
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit EX-AR20
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

Supplier's Site Datasheet
 - 8087614 - RS Components, Ltd.
Corby, Northants, United Kingdom
EX switches feature the smallest UL-listed housings available for use in hazardous locations. Flame paths within the housing cool exploding gases below the kindling temperature before they reach the explosive gases surrounding the housing.,These switches are not sealed against liquids and are not intended to be subjected to liquid splash or for outdoor applications. Compact, rugged housing. Up to 20 amp capacity. Ample wiring space. Mounts from 4 sides. Roller arms adjustable through 360°. Non-sparking actuators. Captive cover screws. Grounding screw Actuator Type = Rotary Lever Pole and Throw Configuration = SPDT Normal State Configuration = NO/NC Maximum Current = 15 A Housing Material = Aluminium Maximum AC Voltage = 480V Maximum DC Voltage = 250V Connection Type = 1/2 in NPT Conduit Contact Type = Snap Action Length = 92.96mm

EX switches feature the smallest UL-listed housings available for use in hazardous locations. Flame paths within the housing cool exploding gases below the kindling temperature before they reach the explosive gases surrounding the housing.,These switches are not sealed against liquids and are not intended to be subjected to liquid splash or for outdoor applications.
Compact, rugged housing. Up to 20 amp capacity. Ample wiring space. Mounts from 4 sides. Roller arms adjustable through 360°. Non-sparking actuators. Captive cover screws. Grounding screw
Actuator Type = Rotary Lever
Pole and Throw Configuration = SPDT
Normal State Configuration = NO/NC
Maximum Current = 15 A
Housing Material = Aluminium
Maximum AC Voltage = 480V
Maximum DC Voltage = 250V
Connection Type = 1/2 in NPT Conduit
Contact Type = Snap Action
Length = 92.96mm

Supplier's Site
Switches - Limit Switches - EX-AR20 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
EX-AR20
Switches - Limit Switches EX-AR20
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Supplier's Site
Limit Switches - 480-3723-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-3723-ND
Limit Switches 480-3723-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Supplier's Site Datasheet
Switch; Limit; Explosion Proof; Side Rotary; SPDT; Snap Action; 15 Amps - 70119222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Limit; Explosion Proof; Side Rotary; SPDT; Snap Action; 15 Amps
70119222
Switch; Limit; Explosion Proof; Side Rotary; SPDT; Snap Action; 15 Amps 70119222
Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 15 A @ 125, 250, 480 VAC 1/2 A @ 125 VDC, 1/4 A @250 VDC 1/8 HP @125 VAC, 1/4 HP @ 250 VAC UL Recognized, File #E14274 CSA Certified, File #LR57324 Sealing: NEMA 1, 7 (Class I DIV I Groups C, D), 9 (Class I DIV I Groups E, F, G) Operating Temperature: -40° to +160°F

Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations.
Features:

  • Non-Sparking Actuators
  • Mounts from Four Sides
  • Roller Arm Adjustable through 360°
  • Ample Wiring Space
    Specifications:
  • 15 A @ 125, 250, 480 VAC
  • 1/2 A @ 125 VDC, 1/4 A @250 VDC
  • 1/8 HP @125 VAC, 1/4 HP @ 250 VAC
  • UL Recognized, File #E14274
  • CSA Certified, File #LR57324
  • Sealing: NEMA 1, 7 (Class I DIV I Groups C, D), 9 (Class I DIV I Groups E, F, G)
  • Operating Temperature: -40° to +160°F
Supplier's Site
Limit Switch, Side Rotary, Spdt; Limit Switch Actuator Honeywell - 23F5078 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Side Rotary, Spdt; Limit Switch Actuator Honeywell
23F5078
Limit Switch, Side Rotary, Spdt; Limit Switch Actuator Honeywell 23F5078
LIMIT SWITCH, SIDE ROTARY, SPDT; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:12.5ozf; Product Range:-; Contact Current DC Max:500mA RoHS Compliant: Yes

LIMIT SWITCH, SIDE ROTARY, SPDT; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:12.5ozf; Product Range:-; Contact Current DC Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. Acme Chip Technology Co., Limited DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number EX-AR20 8087614 EX-AR20 480-3723-ND 70119222 23F5078
Product Name MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Switches - Limit Switches Limit Switches Switch; Limit; Explosion Proof; Side Rotary; SPDT; Snap Action; 15 Amps Limit Switch, Side Rotary, Spdt; Limit Switch Actuator Honeywell
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Type Standard Roller Standard Roller; Rotary Lever Standard Roller Standard Roller
Certifications / Approvals CSA Certified; UL Listed; UL, CSA, ATEX, IEC Ex, INMETRO CSA Certified; UL Listed; ATEX
Features Rated for Hazardous Locations
Unlock Full Specs
to access all available technical data

Similar Products

 - 9026884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST)
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Stops (inch) - S9200A-G163-36 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10650 to 10950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Light Position Switch - M330 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Actuator Type Standard Roller; Adjustable Roller; Fork Roller; Rod or Wire; Wobble Type (Spring)
View Details