Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
ENCLOSED SW OPSIDE ROTARY LEVER
Limit Switches DPDT 10A Fixed LVR length w/steel rollr
LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:0.23N-m; Product Range:OP Series RoHS Compliant: Yes
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Rotary Limit Switches |
Product Number | OPD-AR20 | OPD-AR20 | OPD-AR20 | 98F6307 |
Product Name | Enclosed Switch Series OP: Side Rotary, Fixed lever length with steel roller, DPDT, CW actuation | Switches - Limit Switches | Limit Switches | Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell |
Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
Actuator Type | Standard Roller | |||
Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | |||
Maximum Current Rating | 10 amps | 10 amps | 10 amps | |
Maximum AC Voltage Rating | 125 to 250 volts | 250 volts |