Available in multiple order and zero order, Quartz Waveplates (Retarders) are ideal for a range of applications. Multiple order waveplates are ideal for applications where the wavelength deviates less than ±1% from the design wavelength of the waveplate. For applications with a greater than ±1% deviation, zero order waveplates are recommended due to their increased bandwidth and lower sensitivity to temperature change. To ease system integration, the fast axis is marked on the edge of the mount.
Edmund Optics Inc. | |
---|---|
Product Category | Waveplates and Retardation Plates |
Product Number | NT48-486 |
Product Name | 25.4mm Dia. 1/2 Wave Quartz Waveplate Zero Order 266nm |
Material | Quartz |
Surface Quality | 20-10 Scratch / Dig |
Retardation | Half |
Order | Zero |